Top Features
Multi-Process Welding
Digital Weld Meters
Superior Arc Performance
10,500 Watts Peak Single-Phase AC Generator Power
23 HP Kohler® Gasoline Engine - Plenty of Engine Horsepower
Processes
Stick, TIG, MIG, Flux-Cored, Gouging
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | K1726-5 |
| Product Name | Ranger® 305 G Engine Driven Welder (Kohler) |
| Process Capability | Engine Driven Welder; Welding |
| Input Phase | Single Phase Power |
| Maximum Duty Cycle | 100 % |
| Output Power Capability | DC Output; Constant output voltage; Constant Output Current |