Top Features
Controlled penetration and outstanding heat input control - Ideal for welding joints with open root, gaps, or on thin material with no burnthrough.
Reduced spatter and fumes - Current is controlled to achieve optimal metal transfer.
Various shielding gases - STT® may be used with various gas blends including 100% CO2 and Argon or Helium blends.
Good bead control and faster travel speeds - Can replace TIG (GTAW) in many applications without sacrificing appearance or quality.
Background and Tailout Current - Accurately control fine and coarse heat input for reduced distortion and burnthrough as well as proper penetration.
Input Power
200/208/380/400/415/
Processes
GMAW-STT
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | K1527-2 |
| Product Name | Invertec® STT II Multi-Process Welder (CE) (Export Only) |
| Process Capability | Welding; Multi-process |
| AC Input Voltage | 208-230/240V_60Hz |
| Input Current | 18 to 36 amps |
| Input Phase | Three Phase Power |