Lincoln Electric Co. (The) Invertec® STT II Multi-Process Welder (Export Only) K1526-2

Description
Top Features Controlled penetration and outstanding heat input control - Ideal for welding joints with open root, gaps, or on thin material with no burnthrough. Reduced spatter and fumes - Current is controlled to achieve optimal metal transfer. Various shielding gases - STT® may be used with various gas blends including 100% CO2 and Argon or Helium blends. Good bead control and faster travel speeds - Can replace TIG (GTAW) in many applications without sacrificing appearance or quality. Background and Tailout Current - Accurately control fine and coarse heat input for reduced distortion and burnthrough as well as proper penetration. Input Power 200/208/380/400/415/ 3/50/60 Processes GMAW-STT
Datasheet
Description
Top Features Controlled penetration and outstanding heat input control - Ideal for welding joints with open root, gaps, or on thin material with no burnthrough. Reduced spatter and fumes - Current is controlled to achieve optimal metal transfer. Various shielding gases - STT® may be used with various gas blends including 100% CO2 and Argon or Helium blends. Good bead control and faster travel speeds - Can replace TIG (GTAW) in many applications without sacrificing appearance or quality. Background and Tailout Current - Accurately control fine and coarse heat input for reduced distortion and burnthrough as well as proper penetration. Input Power 200/208/380/400/415/ 3/50/60 Processes GMAW-STT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Invertec® STT II Multi-Process Welder (Export Only) - K1526-2 - Lincoln Electric Co. (The)
Cleveland, OH, USA
Invertec® STT II Multi-Process Welder (Export Only)
K1526-2
Invertec® STT II Multi-Process Welder (Export Only) K1526-2
Top Features Controlled penetration and outstanding heat input control - Ideal for welding joints with open root, gaps, or on thin material with no burnthrough. Reduced spatter and fumes - Current is controlled to achieve optimal metal transfer. Various shielding gases - STT® may be used with various gas blends including 100% CO2 and Argon or Helium blends. Good bead control and faster travel speeds - Can replace TIG (GTAW) in many applications without sacrificing appearance or quality. Background and Tailout Current - Accurately control fine and coarse heat input for reduced distortion and burnthrough as well as proper penetration. Input Power 200/208/380/400/415/ 3/50/60 Processes GMAW-STT

Top Features
Controlled penetration and outstanding heat input control - Ideal for welding joints with open root, gaps, or on thin material with no burnthrough.
Reduced spatter and fumes - Current is controlled to achieve optimal metal transfer.
Various shielding gases - STT® may be used with various gas blends including 100% CO2 and Argon or Helium blends.
Good bead control and faster travel speeds - Can replace TIG (GTAW) in many applications without sacrificing appearance or quality.
Background and Tailout Current - Accurately control fine and coarse heat input for reduced distortion and burnthrough as well as proper penetration.
Input Power
200/208/380/400/415/3/50/60
Processes
GMAW-STT

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K1526-2
Product Name Invertec® STT II Multi-Process Welder (Export Only)
Process Capability Welding; Multi-process
AC Input Voltage 208-230/240V_60Hz
Input Current 18 to 36 amps
Input Phase Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 3630351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
TIG (GTAW) Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding; TIG (GTAW)
Material Capability Mild Steel, Aluminum, Or Stainless Steel
View Details
Rework System - Summit 1100 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details