Top Features
Full range output voltage control for easy operation and precise control.
Standard analog ammeter and voltmeter
VRD (Voltage Reduction Device) reduces OCV (open circuit voltage) when not welding for added safety (select models).
Mode switch for selecting desired output characteristics.
115V, 15 amps, duplex auxiliary power receptacle - (60 Hz models) makes it easy to power lights, grinders and other shop tools at your work station.
Input Power
380-415/3/50/60
Processes
Stick, TIG, MIG, Flux-Cored, Submerged Arc, Gouging
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | K1365-28 |
| Product Name | Idealarc® DC600 Multi-process Welder with VRD (Export Only) |
| Process Capability | Welding; Multi-process |
| AC Input Voltage | International Power or Voltages - 50 Hz |
| Input Current | 62 to 67 amps |
| Input Phase | Three Phase Power |