Top Features
Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics.
115V and 42V wire feeder auxiliary power - With circuit breaker protection.
Connect wire feeders via either - 14-pin MS-type or terminal strip.
Internal components, including windings, rectifiers and circuit boards - Coated to protect against the effects of moisture and corrosion.
Seven year warranty on the output rectifier.
Input Power
220/380/440/3/50/60
Processes
MIG, Flux-Cored
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | K1347-22 |
| Product Name | Idealarc® CV500-I MIG Welder (Export Only) |
| Process Capability | Welding; MIG (GMAW) |
| AC Input Voltage | 208-230/240V_60Hz; International Power or Voltages - 50 Hz |
| Input Current | 42 to 83 amps |
| Input Phase | Three Phase Power |