Top Features
Line voltage compensation for maintaining weld consistency, even with line voltage changes of ±10%.
Fan cooled with electronic and thermostatic protection from current overload and excessive temperatures.
Windings and rectifiers protected against moisture and corrosive environments.
Three-year warranty on parts and labor; seven-year warranty on the power rectifier.
Input Power
460/3/60
Processes
Flux-Cored, Submerged Arc
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | K1275 |
| Product Name | Idealarc® DC-1500 Subarc Welder |
| Process Capability | Submerged Arc; Welding |
| AC Input Voltage | 460/480V_60Hz |
| Input Current | 184 amps |
| Input Phase | Three Phase Power |