Top Features
Outstanding arc stability and built-in stabilizer
Versatile welding range
Suitable for use with every type of electrode
Change polarity with a twist of the wrist
Easy set-up and operation
Input Power
230/460/575/1/60
Processes
Stick, Gouging
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | K1053-8 |
| Product Name | Idealarc® 250 Stick Welder |
| Process Capability | Welding; Stick (SMAW) |
| AC Input Voltage | 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz |
| Input Current | 27 to 86 amps |
| Input Phase | Single Phase Power |