JETWELD® 1 -- WELDING CONSUMABLE - STICK ELECTRODES
Lincoln Electric Co. (The)
Welding Consumable - Stick Electrodes
Jetweld® 1
Description
Top Features
High deposition rates
Smooth bead appearance
Minimal spatter
Shallow penetration
Typical Applications
Large welds
Slightly downhill (15° max) positions
Multiple pass welding
Welding Positions
Flat and horizontal
-
Lincoln Electric Co. (The)
Datasheet
Description
Top Features
High deposition rates
Smooth bead appearance
Minimal spatter
Shallow penetration
Typical Applications
Large welds
Slightly downhill (15° max) positions
Multiple pass welding
Welding Positions
Flat and horizontal
Datasheet
Suppliers
Top Features
High deposition rates
Smooth bead appearance
Minimal spatter
Shallow penetration
Typical Applications
Large welds
Slightly downhill (15° max) positions
Multiple pass welding
Welding Positions
Flat and horizontal
Top Features
- High deposition rates
- Smooth bead appearance
- Minimal spatter
- Shallow penetration
Typical Applications
- Large welds
- Slightly downhill (15° max) positions
- Multiple pass welding
Welding Positions
Flat and horizontal
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Filler Alloys and Consumables |
|
Product Number
|
Jetweld® 1 |
|
Product Name
|
Welding Consumable - Stick Electrodes |
|
Applications / Materials Joined
|
Large Welds, Slightly Downhill (15° Max) Positions, Multiple Pass Welding
|
|
Joining Process / Product Form
|
Stick (SMAW) Electrode
|
|
Diameter / Thickness
|
0.1250 to 0.2500 inch (3.17 to 6.35 mm)
|
|
Nominal Composition
|
0.03-0.06 %C, 0.63-1.02 %Mn, 0.13-0.68 %Si, 0.010-0.022 %P, 0.005-0.011 %S, <=0.06 %Ni, 0.01-0.04 %Cr, <=0.02 %Mo, 0.01 Max. %V
|
|
Tensile Strength (UTS)
|
76870 to 81946 psi (54099 to 57672 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Lincoln Electric Co. (The)
Applications / Materials Joined
General Submerged Arc Welding of Common Austenitic Stainless Steels Such as 304, 304L, 316, 316L, 309 and 347
Joining Process / Product Form
Powder
Nominal Composition
0.01-0.03 %C, 1.7-2.3 %Mn, 0.40-0.70 %Si, 18.8-24.1 %Cr, 9.7-13.7 %Ni, 0.10-2.20 %Mo
View Details