Top Features
Watch the Video
Typical Applications
Welding Positions
All, except vertical down
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | Excalibur® 11018M MR |
| Product Name | Welding Consumable - Stick Electrodes |
| Applications / Materials Joined | Quenched and Tempered Steels, Such as T1, A514, A517 and A709, General Fabrication of High Strength Steels, Crane Booms, Trailer Frames |
| Joining Process / Product Form | Stick (SMAW) Electrode |
| Diameter / Thickness | 0.0938 to 0.1875 inch (2.38 to 4.76 mm) |
| Nominal Composition | 0.04-0.05 %C, 1.55-1.80 %Mn, 0.40-0.55 %Si, <=0.02 %P, 0.01-0.03 %S, 0.35-0.50 %Ni, 1.90-2.50 %Cr, 0.01-0.02 %Mo |
| Tensile Strength (UTS) | 110953 to 117045 psi (78087 to 82374 m H2O) |