Top Features
Typical Applications
Welding Positions
All, except vertical down
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | Blue Max® 2100 |
| Product Name | Welding Consumable - Hardfacing |
| Applications / Materials Joined | High Carbon, Low Alloy, High Strength, Manganese Steels, Base for Hardfacing or Stainless Steel Cladding |
| Joining Process / Product Form | Handfacing Stick (SMAW) Electrode |
| Diameter / Thickness | 0.0938 to 0.1250 inch (2.38 to 3.17 mm) |
| Tensile Strength (UTS) | 116755 psi (82170 m H2O) |
| Yield Strength (YS) | 97175 psi (68390 m H2O) |