Lightwave Link, Inc. Dual Port SX Fiber Bypass Module (Latching Type) FOBM

Description
LLI’s Dual Port Gigabit Ethernet Fiber Bypass Module is a compact module that contains two Gigabit Ethernet ports and can integrated with LAN ports controllers to be a Network Interface Card (NIC). The LLI’s Dual Port SX Fiber Bypass Module is targeted to in-line network system that maintains network connectivity when power failure or system fails. LLI’s Dual Port SX Fiber Bypass Module supports Normal and Bypass modes. LLI’s Dual Port SX Fiber Bypass Module can Bypass or Block its Ethernet ports on a host system failure, power off, or upon software request. Key Features Compact Format Low Return-Loss Multi Mode Available PCB Mountable RoHS Compliance Applications Network interface card or external bypass unit Industrial Ethernet ring switch under power failure or system hang Node Bypass Protection
Datasheet
Description
LLI’s Dual Port Gigabit Ethernet Fiber Bypass Module is a compact module that contains two Gigabit Ethernet ports and can integrated with LAN ports controllers to be a Network Interface Card (NIC). The LLI’s Dual Port SX Fiber Bypass Module is targeted to in-line network system that maintains network connectivity when power failure or system fails. LLI’s Dual Port SX Fiber Bypass Module supports Normal and Bypass modes. LLI’s Dual Port SX Fiber Bypass Module can Bypass or Block its Ethernet ports on a host system failure, power off, or upon software request. Key Features Compact Format Low Return-Loss Multi Mode Available PCB Mountable RoHS Compliance Applications Network interface card or external bypass unit Industrial Ethernet ring switch under power failure or system hang Node Bypass Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Port SX Fiber Bypass Module (Latching Type) - FOBM - Lightwave Link, Inc.
East Dist., Hsinchu, Taiwan
Dual Port SX Fiber Bypass Module (Latching Type)
FOBM
Dual Port SX Fiber Bypass Module (Latching Type) FOBM
LLI’s Dual Port Gigabit Ethernet Fiber Bypass Module is a compact module that contains two Gigabit Ethernet ports and can integrated with LAN ports controllers to be a Network Interface Card (NIC). The LLI’s Dual Port SX Fiber Bypass Module is targeted to in-line network system that maintains network connectivity when power failure or system fails. LLI’s Dual Port SX Fiber Bypass Module supports Normal and Bypass modes. LLI’s Dual Port SX Fiber Bypass Module can Bypass or Block its Ethernet ports on a host system failure, power off, or upon software request. Key Features Compact Format Low Return-Loss Multi Mode Available PCB Mountable RoHS Compliance Applications Network interface card or external bypass unit Industrial Ethernet ring switch under power failure or system hang Node Bypass Protection

LLI’s Dual Port Gigabit Ethernet Fiber Bypass Module is a compact module that contains two Gigabit Ethernet ports and can integrated with LAN ports controllers to be a Network Interface Card (NIC). The LLI’s Dual Port SX Fiber Bypass Module is targeted to in-line network system that maintains network connectivity when power failure or system fails. LLI’s Dual Port SX Fiber Bypass Module supports Normal and Bypass modes. LLI’s Dual Port SX Fiber Bypass Module can Bypass or Block its Ethernet ports on a host system failure, power off, or upon software request.

Key Features

  • Compact Format
  • Low Return-Loss
  • Multi Mode Available
  • PCB Mountable
  • RoHS Compliance

Applications

  • Network interface card or external bypass unit
  • Industrial Ethernet ring switch under power failure or system hang
  • Node Bypass Protection
Supplier's Site Datasheet

Technical Specifications

  Lightwave Link, Inc.
Product Category Fiber Optic Switches
Product Number FOBM
Product Name Dual Port SX Fiber Bypass Module (Latching Type)
Cable Type Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 15mm H x 55mm W x 65mm L
Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
Input Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
2X4 Latching Optical Switch - FOSWA-2-4-L - Lightwave Link, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 7.6mm H x 11mm W x 22.6mm L
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Switch Features Rack Mount
View Details