Lightwave Link, Inc. 2x2 BiDi Industrial Bypass Optical Network Switch

Description
Description The 2x2 BiDi Industrial Bypass Optical Network Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is an external Optical Bypass Box for 10 /1Gbps fiber Gigabit Ethernet networks. The 2x2 BiDi Industrial Bypass Optical Network Switch protects from network failures and is easy to implement network maintenance by ensuring network integrity. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. The optical bypass box provides excellent performance on your network and posses the advantages of compact and competitive cost. Lightwave Link 2x2 BiDi Industrial Bypass Optical Network Switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Compact Format Low Return-Loss Available in Single Mode / Multi Mode Non-Latching Type LED indicators for Power and OSW status Power on Time Delay DIN Type Mounted Applications Node Bypass Protection Network Maintenance Industrial Ethernet Ring Switch Intrusion Prevention System SDH ADM Ring WAN Optimization High Performance Server
Datasheet
Description
Description The 2x2 BiDi Industrial Bypass Optical Network Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is an external Optical Bypass Box for 10 /1Gbps fiber Gigabit Ethernet networks. The 2x2 BiDi Industrial Bypass Optical Network Switch protects from network failures and is easy to implement network maintenance by ensuring network integrity. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. The optical bypass box provides excellent performance on your network and posses the advantages of compact and competitive cost. Lightwave Link 2x2 BiDi Industrial Bypass Optical Network Switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Compact Format Low Return-Loss Available in Single Mode / Multi Mode Non-Latching Type LED indicators for Power and OSW status Power on Time Delay DIN Type Mounted Applications Node Bypass Protection Network Maintenance Industrial Ethernet Ring Switch Intrusion Prevention System SDH ADM Ring WAN Optimization High Performance Server
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2x2 BiDi Industrial Bypass Optical Network Switch -  - Lightwave Link, Inc.
East Dist., Hsinchu, Taiwan
2x2 BiDi Industrial Bypass Optical Network Switch
2x2 BiDi Industrial Bypass Optical Network Switch
Description The 2x2 BiDi Industrial Bypass Optical Network Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is an external Optical Bypass Box for 10 /1Gbps fiber Gigabit Ethernet networks. The 2x2 BiDi Industrial Bypass Optical Network Switch protects from network failures and is easy to implement network maintenance by ensuring network integrity. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. The optical bypass box provides excellent performance on your network and posses the advantages of compact and competitive cost. Lightwave Link 2x2 BiDi Industrial Bypass Optical Network Switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC). Key Features Compact Format Low Return-Loss Available in Single Mode / Multi Mode Non-Latching Type LED indicators for Power and OSW status Power on Time Delay DIN Type Mounted Applications Node Bypass Protection Network Maintenance Industrial Ethernet Ring Switch Intrusion Prevention System SDH ADM Ring WAN Optimization High Performance Server

Description The 2x2 BiDi Industrial Bypass Optical Network Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is an external Optical Bypass Box for 10 /1Gbps fiber Gigabit Ethernet networks. The 2x2 BiDi Industrial Bypass Optical Network Switch protects from network failures and is easy to implement network maintenance by ensuring network integrity. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state. The optical bypass box provides excellent performance on your network and posses the advantages of compact and competitive cost. Lightwave Link 2x2 BiDi Industrial Bypass Optical Network Switch fully complies with RoHS Directive 2002/95/EC (2008/385/EC).

Key Features

  • Compact Format
  • Low Return-Loss
  • Available in Single Mode / Multi Mode
  • Non-Latching Type
  • LED indicators for Power and OSW status
  • Power on Time Delay
  • DIN Type Mounted

Applications

  • Node Bypass Protection
  • Network Maintenance
  • Industrial Ethernet Ring Switch
  • Intrusion Prevention System
  • SDH ADM Ring
  • WAN Optimization
  • High Performance Server
Supplier's Site Datasheet

Technical Specifications

  Lightwave Link, Inc.
Product Category Fiber Optic Switches
Product Name 2x2 BiDi Industrial Bypass Optical Network Switch
Cable Type Single Mode / Multimode
Connector Type LC
Package Type 26mm H x 95mm W x 140mm L
Wavelength Range 850 to 1630 nm (8500 to 16300 Å)
Input Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
MEMS Switch, 1x1, 1x2, 2x2, Miniaturised (MI Series) -  - HUBER+SUHNER AG
Specs
Cable Type Single Mode / Multimode
View Details
Passive Fiber Optic/Systems/Multiplexers - FO Series - Cytec Corporation
Specs
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); SC (optional feature); ST (optional feature); Others Available Upon Request
Interface RS232 (optional feature); IEEE488, LAN
View Details
Gigabyte Fiber Optic Mirror Switch - Model 6285 - Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type SC; SC Duplex
Interface RS232
View Details