9040-020-A -- 9040 SERIES
LightPath Technologies, Inc.
9040 Series
9040-020-A
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
9040-020-A |
|
Product Name
|
9040 Series |
|
Isolator Type
|
Free Space
|
|
Isolator Package
|
3mm(L), 3.4mm(W), 3.5mm(H)
|
|
Center Wavelength
|
1310 nm (13100 Å)
|
|
Isolation
|
47 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
2050 nm (20500 Å)
Isolation
30 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Package
8-DIP (0.300\", 7.62mm)
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.8mm(L), 2.5mm(W), 1.75mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details