LightMachinery Inc. Uniform Thickness Wafers, Windows & Ultra-Flat Substrates

Description
Fluid Jet polishing has enabled LightMachinery to produce large thin optics with less than 10nm of rms surface variation and thickness uniformity. These techniques can be applied to a wide variety of optical and semiconductor materials including Fused Silica, BK7, Silicon, Silicon on Insulator, SOI, Germanium, Zinc Selenide, Calcium Fluoride and Magnesium Fluoride. Conventional polishing relies on controlling the shape of a polishing lab to adjust the entire surface of an optical element. In the hands of one of LightMachinery's master polishers, conventional hand polishing can achieve remarkable results but it has limitations. Conventional polishing can only adjust the basic parameters of wedge, sphere and astigmatism. Fluid jet polishing utilizes a small computer controlled polishing tool that removes material in a very slow but predictable pattern. Advanced software developed by LightMachinery enables the correction of wavefront errors to remove nanometers of material and achieve surfaces that are very close to perfect. Fluid jet polishing is enabling optical, nanostructural, microfluidics, Silicon on Insulator (SOI), MEMS, and semiconductor projects that were previously considered to be impossible.
Description
Fluid Jet polishing has enabled LightMachinery to produce large thin optics with less than 10nm of rms surface variation and thickness uniformity. These techniques can be applied to a wide variety of optical and semiconductor materials including Fused Silica, BK7, Silicon, Silicon on Insulator, SOI, Germanium, Zinc Selenide, Calcium Fluoride and Magnesium Fluoride. Conventional polishing relies on controlling the shape of a polishing lab to adjust the entire surface of an optical element. In the hands of one of LightMachinery's master polishers, conventional hand polishing can achieve remarkable results but it has limitations. Conventional polishing can only adjust the basic parameters of wedge, sphere and astigmatism. Fluid jet polishing utilizes a small computer controlled polishing tool that removes material in a very slow but predictable pattern. Advanced software developed by LightMachinery enables the correction of wavefront errors to remove nanometers of material and achieve surfaces that are very close to perfect. Fluid jet polishing is enabling optical, nanostructural, microfluidics, Silicon on Insulator (SOI), MEMS, and semiconductor projects that were previously considered to be impossible.

Suppliers

Company
Product
Description
Supplier Links
Uniform Thickness Wafers, Windows & Ultra-Flat Substrates -  - LightMachinery Inc.
Nepean, Ontario, Canada
Uniform Thickness Wafers, Windows & Ultra-Flat Substrates
Uniform Thickness Wafers, Windows & Ultra-Flat Substrates
Fluid Jet polishing has enabled LightMachinery to produce large thin optics with less than 10nm of rms surface variation and thickness uniformity. These techniques can be applied to a wide variety of optical and semiconductor materials including Fused Silica, BK7, Silicon, Silicon on Insulator, SOI, Germanium, Zinc Selenide, Calcium Fluoride and Magnesium Fluoride. Conventional polishing relies on controlling the shape of a polishing lab to adjust the entire surface of an optical element. In the hands of one of LightMachinery's master polishers, conventional hand polishing can achieve remarkable results but it has limitations. Conventional polishing can only adjust the basic parameters of wedge, sphere and astigmatism. Fluid jet polishing utilizes a small computer controlled polishing tool that removes material in a very slow but predictable pattern. Advanced software developed by LightMachinery enables the correction of wavefront errors to remove nanometers of material and achieve surfaces that are very close to perfect. Fluid jet polishing is enabling optical, nanostructural, microfluidics, Silicon on Insulator (SOI), MEMS, and semiconductor projects that were previously considered to be impossible.

Fluid Jet polishing has enabled LightMachinery to produce large thin optics with less than 10nm of rms surface variation and thickness uniformity. These techniques can be applied to a wide variety of optical and semiconductor materials including Fused Silica, BK7, Silicon, Silicon on Insulator, SOI, Germanium, Zinc Selenide, Calcium Fluoride and Magnesium Fluoride.

Conventional polishing relies on controlling the shape of a polishing lab to adjust the entire surface of an optical element. In the hands of one of LightMachinery's master polishers, conventional hand polishing can achieve remarkable results but it has limitations. Conventional polishing can only adjust the basic parameters of wedge, sphere and astigmatism.

Fluid jet polishing utilizes a small computer controlled polishing tool that removes material in a very slow but predictable pattern. Advanced software developed by LightMachinery enables the correction of wavefront errors to remove nanometers of material and achieve surfaces that are very close to perfect. Fluid jet polishing is enabling optical, nanostructural, microfluidics, Silicon on Insulator (SOI), MEMS, and semiconductor projects that were previously considered to be impossible.

Supplier's Site

Technical Specifications

  LightMachinery Inc.
Product Category Optical Flats
Product Name Uniform Thickness Wafers, Windows & Ultra-Flat Substrates
Unlock Full Specs
to access all available technical data

Similar Products

Straight Edges -  - Zygo Corporation
Zygo Corporation
Specs
Optical Flat Features Anti-Reflection Coating (optional feature)
Optical Flat Shape Square; Rectangular
Optical Flat Diameter, Side Length, or Rectangular Length 152 mm (6 inch)
View Details
Optical Flats -  - Artifex Engineering
Artifex Engineering
Specs
Optical Flat Material Fused Silica (optional feature); Zerodur® (optional feature); BK7
Optical Flat Features No Coating
Optical Flat Shape Circular
View Details
Optical Flats -  - Fairfield Crystal Technology, LLC.
Fairfield Crystal Technology, LLC.
Specs
Surface Quality 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
Surface Flatness λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
View Details
Optical Flats -  - Rainbow Research Optics, Inc.
Rainbow Research Optics, Inc.
Specs
Optical Flat Material UV grade Fused Silica; BK7; SUPRASIL 1
Wedged Wedged (optional feature)
Optical Flat Shape Circular; Square; Rectangular
View Details