Advanced Optics, Inc. Single Sided Optical Flats

Description
Single sided optical flats are used as a reference (test plate) against which the flatness of an unknown surface can be compared. Advanced Optics offers single sided optical flats made of low expansion borosilicate glass, fused silica, fused quartz and ZERODUR® up to 8 inches in diameter. Surface flatness of λ/4, λ/10 and λ/20 are available in fused silica, fused quartz or ZERODUR© and λ/4 and λ/10 in low expansion borosilicate glass. Optical Flat Specifications: Many of our optical flats are manufactured out of synthetic fused silica, which provides superior transmission characteristics, a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion. Due to these attributes, our double sided optical flats can be used as an optical window. In addition to our in-stock optical flats, we offer custom fabricated optical flats to meet exact customer requirements.
Description
Single sided optical flats are used as a reference (test plate) against which the flatness of an unknown surface can be compared. Advanced Optics offers single sided optical flats made of low expansion borosilicate glass, fused silica, fused quartz and ZERODUR® up to 8 inches in diameter. Surface flatness of λ/4, λ/10 and λ/20 are available in fused silica, fused quartz or ZERODUR© and λ/4 and λ/10 in low expansion borosilicate glass. Optical Flat Specifications: Many of our optical flats are manufactured out of synthetic fused silica, which provides superior transmission characteristics, a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion. Due to these attributes, our double sided optical flats can be used as an optical window. In addition to our in-stock optical flats, we offer custom fabricated optical flats to meet exact customer requirements.

Suppliers

Company
Product
Description
Supplier Links
Single Sided Optical Flats -  - Advanced Optics, Inc.
Pewaukee, WI, USA
Single Sided Optical Flats
Single Sided Optical Flats
Single sided optical flats are used as a reference (test plate) against which the flatness of an unknown surface can be compared. Advanced Optics offers single sided optical flats made of low expansion borosilicate glass, fused silica, fused quartz and ZERODUR® up to 8 inches in diameter. Surface flatness of λ/4, λ/10 and λ/20 are available in fused silica, fused quartz or ZERODUR© and λ/4 and λ/10 in low expansion borosilicate glass. Optical Flat Specifications: Many of our optical flats are manufactured out of synthetic fused silica, which provides superior transmission characteristics, a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion. Due to these attributes, our double sided optical flats can be used as an optical window. In addition to our in-stock optical flats, we offer custom fabricated optical flats to meet exact customer requirements.

Single sided optical flats are used as a reference (test plate) against which the flatness of an unknown surface can be compared. Advanced Optics offers single sided optical flats made of low expansion borosilicate glass, fused silica, fused quartz and ZERODUR® up to 8 inches in diameter. Surface flatness of λ/4, λ/10 and λ/20 are available in fused silica, fused quartz or ZERODUR© and λ/4 and λ/10 in low expansion borosilicate glass.

Optical Flat Specifications:

Many of our optical flats are manufactured out of synthetic fused silica, which provides superior transmission characteristics, a high degree of purity, exceptional environmental durability, and a low coefficient of thermal expansion. Due to these attributes, our double sided optical flats can be used as an optical window. In addition to our in-stock optical flats, we offer custom fabricated optical flats to meet exact customer requirements.

Supplier's Site

Technical Specifications

  Advanced Optics, Inc.
Product Category Optical Flats
Product Name Single Sided Optical Flats
Optical Flat Material Fused Silica
Optical Flat Features No Coating; Anti-Reflection Coating (optional feature)
Type of Antireflection Coating Many Choices, Contact Supplier
Optical Flat Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Zerodur Optical Flat Single Sided Lambda/10 126mmdia x 20mmthk - TYZ12710 - Knight Optical (UK) Ltd
Specs
Optical Flat Material Zerodur®
Optical Flat Diameter, Side Length, or Rectangular Length 2 mm (0.0787 inch)
Thickness 1 mm (0.0394 inch)
View Details
Optical Flats -  - Fairfield Crystal Technology, LLC.
Fairfield Crystal Technology, LLC.
Specs
Surface Quality 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
Surface Flatness λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
View Details
Optical Flats (Custom) -  - Advanced Optics, Inc.
Advanced Optics, Inc.
Specs
Optical Flat Material Fused Silica (optional feature); UV grade Fused Silica (optional feature); Pyrex® (optional feature); Zerodur® (optional feature); Custom flat, consult supplier
Optical Flat Features No Coating (optional feature); Anti-Reflection Coating (optional feature)
Type of Antireflection Coating Many choices, contact supplier
View Details
Optical Flats -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Optical Flat Material Clear Fused Quartz
Optical Flat Features No Coating
Optical Flat Shape Circular
View Details