Lift Products, Inc. Maxx-Jack MJE40 Pallet Truck MJE40

Description
Pallet jacks are the workhorses of numerous industrial and warehousing applications. Many of the ergonomic innovations we manufacture would not be possible without a dependable pallet truck. It is with this understanding of the essential role the pallet jack plays that we offer the Maxx-Jack MJE40. The Maxx-Jack MJE40 medium duty electric pallet truck has a 4,000 lbs capacity and is offered with either 22" or 27" wide forks. The 85Ah AGM batteries provide up to 4 hours of run-time per charge and can be upgraded to 100Ah batteries for extended duty cycles. The ergonomic handle with reversing switch, horn and dual “butterfly” thumb controls are intuitive and allow for safe, accurate operation. Ergonomic Handle With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn. PM Drive System 24V AC permanent magnet drive reduces maintenance and overall operating cost. AGM Batteries Integral AGM batteries support opportunity charging & withstands vibration. Weather Resist Clam shell chassis with recessed tiller and BDI is weather resistant for outdoor usage. Standard Features Double tap crawl speed Heavy gauge tapered forks Brushless AC drive motor 24V ZAPI travel controller Integral AGM batteries Internal 120v charger Quick disconnect power cut off Water resistant power head cover Electromagnetic brake Anti-roll back Neutral braking Cylinder has chrome plated rods Pressure compensated lowering Poly load & drive wheels Thumb control travel function Lift & lower buttons Brake release Battery discharge indicator Key switch and Horn Belly button reversing switch Gas assisted spring tiller Low gross weight Options Load Backrest 36" Long Forks Tool Tray Rubber Drive Tire 100Ah Batteries Traction Drive Tire Cold Conditioning Stability Casters
Description
Pallet jacks are the workhorses of numerous industrial and warehousing applications. Many of the ergonomic innovations we manufacture would not be possible without a dependable pallet truck. It is with this understanding of the essential role the pallet jack plays that we offer the Maxx-Jack MJE40. The Maxx-Jack MJE40 medium duty electric pallet truck has a 4,000 lbs capacity and is offered with either 22" or 27" wide forks. The 85Ah AGM batteries provide up to 4 hours of run-time per charge and can be upgraded to 100Ah batteries for extended duty cycles. The ergonomic handle with reversing switch, horn and dual “butterfly” thumb controls are intuitive and allow for safe, accurate operation. Ergonomic Handle With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn. PM Drive System 24V AC permanent magnet drive reduces maintenance and overall operating cost. AGM Batteries Integral AGM batteries support opportunity charging & withstands vibration. Weather Resist Clam shell chassis with recessed tiller and BDI is weather resistant for outdoor usage. Standard Features Double tap crawl speed Heavy gauge tapered forks Brushless AC drive motor 24V ZAPI travel controller Integral AGM batteries Internal 120v charger Quick disconnect power cut off Water resistant power head cover Electromagnetic brake Anti-roll back Neutral braking Cylinder has chrome plated rods Pressure compensated lowering Poly load & drive wheels Thumb control travel function Lift & lower buttons Brake release Battery discharge indicator Key switch and Horn Belly button reversing switch Gas assisted spring tiller Low gross weight Options Load Backrest 36" Long Forks Tool Tray Rubber Drive Tire 100Ah Batteries Traction Drive Tire Cold Conditioning Stability Casters

Suppliers

Company
Product
Description
Supplier Links
Maxx-Jack MJE40 Pallet Truck - MJE40 - Lift Products, Inc.
Waukesha, WI, United States
Maxx-Jack MJE40 Pallet Truck
MJE40
Maxx-Jack MJE40 Pallet Truck MJE40
Pallet jacks are the workhorses of numerous industrial and warehousing applications. Many of the ergonomic innovations we manufacture would not be possible without a dependable pallet truck. It is with this understanding of the essential role the pallet jack plays that we offer the Maxx-Jack MJE40. The Maxx-Jack MJE40 medium duty electric pallet truck has a 4,000 lbs capacity and is offered with either 22" or 27" wide forks. The 85Ah AGM batteries provide up to 4 hours of run-time per charge and can be upgraded to 100Ah batteries for extended duty cycles. The ergonomic handle with reversing switch, horn and dual “butterfly” thumb controls are intuitive and allow for safe, accurate operation. Ergonomic Handle With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn. PM Drive System 24V AC permanent magnet drive reduces maintenance and overall operating cost. AGM Batteries Integral AGM batteries support opportunity charging & withstands vibration. Weather Resist Clam shell chassis with recessed tiller and BDI is weather resistant for outdoor usage. Standard Features Double tap crawl speed Heavy gauge tapered forks Brushless AC drive motor 24V ZAPI travel controller Integral AGM batteries Internal 120v charger Quick disconnect power cut off Water resistant power head cover Electromagnetic brake Anti-roll back Neutral braking Cylinder has chrome plated rods Pressure compensated lowering Poly load & drive wheels Thumb control travel function Lift & lower buttons Brake release Battery discharge indicator Key switch and Horn Belly button reversing switch Gas assisted spring tiller Low gross weight Options Load Backrest 36" Long Forks Tool Tray Rubber Drive Tire 100Ah Batteries Traction Drive Tire Cold Conditioning Stability Casters

Pallet jacks are the workhorses of numerous industrial and warehousing applications. Many of the ergonomic innovations we manufacture would not be possible without a dependable pallet truck. It is with this understanding of the essential role the pallet jack plays that we offer the Maxx-Jack MJE40.

The Maxx-Jack MJE40 medium duty electric pallet truck has a 4,000 lbs capacity and is offered with either 22" or 27" wide forks.

The 85Ah AGM batteries provide up to 4 hours of run-time per charge and can be upgraded to 100Ah batteries for extended duty cycles. The ergonomic handle with reversing switch, horn and dual “butterfly” thumb controls are intuitive and allow for safe, accurate operation.

Ergonomic Handle

With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn.

PM Drive System

24V AC permanent magnet drive reduces maintenance and overall operating cost.

AGM Batteries

Integral AGM batteries support opportunity charging & withstands vibration.

Weather Resist

Clam shell chassis with recessed tiller and BDI is weather resistant for outdoor usage.

Standard Features

  • Double tap crawl speed
  • Heavy gauge tapered forks
  • Brushless AC drive motor
  • 24V ZAPI travel controller
  • Integral AGM batteries
  • Internal 120v charger
  • Quick disconnect power cut off
  • Water resistant power head cover
  • Electromagnetic brake
  • Anti-roll back
  • Neutral braking
  • Cylinder has chrome plated rods
  • Pressure compensated lowering
  • Poly load & drive wheels
  • Thumb control travel function
  • Lift & lower buttons
  • Brake release
  • Battery discharge indicator
  • Key switch and Horn
  • Belly button reversing switch
  • Gas assisted spring tiller
  • Low gross weight

Options

  • Load Backrest
  • 36" Long Forks
  • Tool Tray
  • Rubber Drive Tire
  • 100Ah Batteries
  • Traction Drive Tire
  • Cold Conditioning
  • Stability Casters
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Material Handling Carts and Trucks
Product Number MJE40
Product Name Maxx-Jack MJE40 Pallet Truck
Cart / Truck Type Pallet Truck
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Sack Trucks - 1874986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Length 12 inch (310 mm)
Width 13 inch (335 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details