Liberty Brush Manufacturing, LLC 14 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs 61314LP74

Description
14 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs
Description
14 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs

Suppliers

Company
Product
Description
Supplier Links
14 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs - 61314LP74 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
14 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs
61314LP74
14 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs 61314LP74
14 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs

14 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 61314LP74
Product Name 14 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs
Specific Product Type / Shape Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Anti Static Brushes - 218572 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Antistatic
Length 4.13 inch (105 mm)
View Details
225, 1/2 Inch Acid Swab, Tin Handle - 10065 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Acid Brush
Brush Filament / Fill Material Natural Bristle / Hair
Trim Length 0.8125 inch (20.64 mm)
View Details
17 inch - Soft (.020 - 60117AL05 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Outer / OD 17 inch (432 mm)
View Details