Maryland Brush Company, Inc. 225, 1/2 Inch Acid Swab, Tin Handle 10065

Description
No. 815 Water/Gasoline Cleaning Tool Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule. No. 225 Acid Swab Tool Our acid brushes are manufactured with Electrolytic Tin Plate and filled with 100% pure, stiff horsehair for maximum-lasting qualities when used with heat and acids, or other cleaning agents. Fiberglass Polishing Brush Fiberglass polishing/chip brush (Stencil style) with hardwood handle. Preferred for removing solder resist on printed circuit boards. 225, 1/2 inch Acid Swab, Tin Handle, Stiff Black Horsehair, 13/16 inch Trim
Datasheet
Description
No. 815 Water/Gasoline Cleaning Tool Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule. No. 225 Acid Swab Tool Our acid brushes are manufactured with Electrolytic Tin Plate and filled with 100% pure, stiff horsehair for maximum-lasting qualities when used with heat and acids, or other cleaning agents. Fiberglass Polishing Brush Fiberglass polishing/chip brush (Stencil style) with hardwood handle. Preferred for removing solder resist on printed circuit boards. 225, 1/2 inch Acid Swab, Tin Handle, Stiff Black Horsehair, 13/16 inch Trim
Datasheet

Suppliers

Company
Product
Description
Supplier Links
225, 1/2 Inch Acid Swab, Tin Handle - 10065 - Maryland Brush Company, Inc.
Baltimore, MD, USA
225, 1/2 Inch Acid Swab, Tin Handle
10065
225, 1/2 Inch Acid Swab, Tin Handle 10065
No. 815 Water/Gasoline Cleaning Tool Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule. No. 225 Acid Swab Tool Our acid brushes are manufactured with Electrolytic Tin Plate and filled with 100% pure, stiff horsehair for maximum-lasting qualities when used with heat and acids, or other cleaning agents. Fiberglass Polishing Brush Fiberglass polishing/chip brush (Stencil style) with hardwood handle. Preferred for removing solder resist on printed circuit boards. 225, 1/2 inch Acid Swab, Tin Handle, Stiff Black Horsehair, 13/16 inch Trim

No. 815 Water/Gasoline Cleaning Tool

Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule.

No. 225 Acid Swab Tool

Our acid brushes are manufactured with Electrolytic Tin Plate and filled with 100% pure, stiff horsehair for maximum-lasting qualities when used with heat and acids, or other cleaning agents.

Fiberglass Polishing Brush

Fiberglass polishing/chip brush (Stencil style) with hardwood handle. Preferred for removing solder resist on printed circuit boards.

225, 1/2 inch Acid Swab, Tin Handle, Stiff Black Horsehair, 13/16 inch Trim

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 10065
Product Name 225, 1/2 Inch Acid Swab, Tin Handle
Specific Product Type / Shape Acid Brush
Brush Filament / Fill Material Natural Bristle / Hair
Trim Length 0.8125 inch (20.64 mm)
Applications Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Abrasive Brushes - 1884121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
View Details
Wire Wheel Brush - 48-52-1315 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Brass Hand Brushes - HB400 Series - DME Company
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details