Liberty Brush Manufacturing, LLC Union Mix Scrub Brush 60820

Description
Union Mix Scrub Brush
Description
Union Mix Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
Union Mix Scrub Brush - 60820 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
Union Mix Scrub Brush
60820
Union Mix Scrub Brush 60820
Union Mix Scrub Brush

Union Mix Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 60820
Product Name Union Mix Scrub Brush
Specific Product Type / Shape Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Wire Brushes - 2874403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Engineering, General Cleaning, Rust Remover
View Details
Wire Brushers, Knot Cup - 743201-5A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details
10 inch - Stiff (.030 - 60210FC08 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Outer / OD 10 inch (254 mm)
View Details