Liberty Brush Manufacturing, LLC 28 inch - 18 S.R. 35/180 Grit Cyl. Scrub Brush 5112828

Description
28 inch - 18 S.R. 35/180 Grit Cyl. Scrub Brush
Description
28 inch - 18 S.R. 35/180 Grit Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
28 inch - 18 S.R. 35/180 Grit Cyl. Scrub Brush - 5112828 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
28 inch - 18 S.R. 35/180 Grit Cyl. Scrub Brush
5112828
28 inch - 18 S.R. 35/180 Grit Cyl. Scrub Brush 5112828
28 inch - 18 S.R. 35/180 Grit Cyl. Scrub Brush

28 inch - 18 S.R. 35/180 Grit Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 5112828
Product Name 28 inch - 18 S.R. 35/180 Grit Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 218570 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Antistatic
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 1.62 inch (41.27 mm)
View Details