Weiler Abrasives 6" Standard Twist Knot Wire Wheel, .014" Steel Fill, 5/8"-1/2" Arbor Hole, Retail Pack 08085P

Description
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet
Description
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Standard Twist Knot Wire Wheel, .014" Steel Fill, 5/8"-1/2" Arbor Hole, Retail Pack
08085P
6" Standard Twist Knot Wire Wheel, .014" Steel Fill, 5/8"-1/2" Arbor Hole, Retail Pack 08085P
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
  • Provide heavy duty brushing action with some flexibility
  • Ideal for demanding cleaning applications on somewhat irregular surfaces
  • Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's individual knot hole construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and bronze wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 08085P
Product Name 6" Standard Twist Knot Wire Wheel, .014" Steel Fill, 5/8"-1/2" Arbor Hole, Retail Pack
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 6 inch (152 mm)
Width 6.05 inch (154 mm)
Trim Length 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2076548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width 5.51 inch (140 mm)
Applications Engineering, general cleaning, rust remover
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
6130, 6 Inch Single Row Knot Type Cup - 43022 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1.5 inch (38.1 mm)
View Details
Crimped Wire Wheel Brush - BDM-4S - MicroGroup
Specs
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 0.3750 inch (9.52 mm)
Rotary Speed 6000 rpm
View Details