Liberty Brush Manufacturing, LLC 18 inch - Union Mix Scrub Brush w/ LP47 Plate 60818LP47

Description
18 inch - Union Mix Scrub Brush w/ LP47 Plate
Description
18 inch - Union Mix Scrub Brush w/ LP47 Plate

Suppliers

Company
Product
Description
Supplier Links
18 inch - Union Mix Scrub Brush w/ LP47 Plate - 60818LP47 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
18 inch - Union Mix Scrub Brush w/ LP47 Plate
60818LP47
18 inch - Union Mix Scrub Brush w/ LP47 Plate 60818LP47
18 inch - Union Mix Scrub Brush w/ LP47 Plate

18 inch - Union Mix Scrub Brush w/ LP47 Plate

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 60818LP47
Product Name 18 inch - Union Mix Scrub Brush w/ LP47 Plate
Specific Product Type / Shape Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 2408070 - RS Components, Ltd.
Specs
Length 12.25 inch (311 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1-3/8
Specs
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 1.3 inch (33.02 mm)
Width 1.35 inch (34.29 mm)
View Details