Liberty Brush Manufacturing, LLC 45 inch - High Density Nylon Main Broom 4063345

Description
45 inch - High Density Nylon Main Broom
Description
45 inch - High Density Nylon Main Broom

Suppliers

Company
Product
Description
Supplier Links
45 inch - High Density Nylon Main Broom - 4063345 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
45 inch - High Density Nylon Main Broom
4063345
45 inch - High Density Nylon Main Broom 4063345
45 inch - High Density Nylon Main Broom

45 inch - High Density Nylon Main Broom

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 4063345
Product Name 45 inch - High Density Nylon Main Broom
Specific Product Type / Shape Cylinder / Roller Brush
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Abrasive Brushes - 1884097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 4500 rpm
Outer / OD 0.9843 inch (25 mm)
View Details
Wire Wheel Brush - 48-52-1315 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Brass Tube Brushes - BTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details