Liberty Brush Manufacturing, LLC 45 inch - Stiff Nylon Cyl. Scrub Brush 2197645

Description
45 inch - Stiff Nylon Cyl. Scrub Brush
Description
45 inch - Stiff Nylon Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
45 inch - Stiff Nylon Cyl. Scrub Brush - 2197645 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
45 inch - Stiff Nylon Cyl. Scrub Brush
2197645
45 inch - Stiff Nylon Cyl. Scrub Brush 2197645
45 inch - Stiff Nylon Cyl. Scrub Brush

45 inch - Stiff Nylon Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 2197645
Product Name 45 inch - Stiff Nylon Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2379235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 0.3740 inch (9.5 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Union Mix Scrub Brush - 60812 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Outer / OD 12 inch (305 mm)
View Details