Liberty Brush Manufacturing, LLC 13 inch - 35/180 Grit Scrub Brush w/ LM42 Lugs 61213LM42

Description
13 inch - 35/180 Grit Scrub Brush w/ LM42 Lugs
Description
13 inch - 35/180 Grit Scrub Brush w/ LM42 Lugs

Suppliers

Company
Product
Description
Supplier Links
13 inch - 35/180 Grit Scrub Brush w/ LM42 Lugs - 61213LM42 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
13 inch - 35/180 Grit Scrub Brush w/ LM42 Lugs
61213LM42
13 inch - 35/180 Grit Scrub Brush w/ LM42 Lugs 61213LM42
13 inch - 35/180 Grit Scrub Brush w/ LM42 Lugs

13 inch - 35/180 Grit Scrub Brush w/ LM42 Lugs

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 61213LM42
Product Name 13 inch - 35/180 Grit Scrub Brush w/ LM42 Lugs
Specific Product Type / Shape Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1463842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Brass / Bronze; Specialty Blend / Other; Brass
Rotary Speed 12000 rpm
Outer / OD 0.8504 inch (21.6 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 1.05 inch (26.67 mm)
View Details