Liberty Brush Manufacturing, LLC 26 inch - Stiff Nylon Cyl. Scrub Brush 2127626

Description
26 inch - Stiff Nylon Cyl. Scrub Brush
Description
26 inch - Stiff Nylon Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
26 inch - Stiff Nylon Cyl. Scrub Brush - 2127626 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
26 inch - Stiff Nylon Cyl. Scrub Brush
2127626
26 inch - Stiff Nylon Cyl. Scrub Brush 2127626
26 inch - Stiff Nylon Cyl. Scrub Brush

26 inch - Stiff Nylon Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 2127626
Product Name 26 inch - Stiff Nylon Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Abrasive Brushes - 1884097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 4500 rpm
Outer / OD 0.9843 inch (25 mm)
View Details
Abrasive Brushes - 172294 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 2.95 inch (75 mm)
View Details
13 inch - 35/180 Grit Scrub Brush w/ LM42 Lugs - 61213LM42 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Abrasive Filament
Outer / OD 13 inch (330 mm)
View Details