Liberty Brush Manufacturing, LLC 26 inch - Poly Cyl. Scrub Brush 2127426

Description
26 inch - Poly Cyl. Scrub Brush
Description
26 inch - Poly Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
26 inch - Poly Cyl. Scrub Brush - 2127426 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
26 inch - Poly Cyl. Scrub Brush
2127426
26 inch - Poly Cyl. Scrub Brush 2127426
26 inch - Poly Cyl. Scrub Brush

26 inch - Poly Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 2127426
Product Name 26 inch - Poly Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Dust Pans & Brushes - 2408070 - RS Components, Ltd.
Specs
Length 12.25 inch (311 mm)
View Details
Wire Wheel Brush - 48-52-5020 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Cleaning and Surface Conditioning
View Details
Brass Hand Brushes - HB400 Series - DME Company
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details