Liberty Brush Manufacturing, LLC 43 inch - 24 S.R. 65/46 Grit Cyl. Scrub Brush 1193343

Description
43 inch - 24 S.R. 65/46 Grit Cyl. Scrub Brush
Description
43 inch - 24 S.R. 65/46 Grit Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
43 inch - 24 S.R. 65/46 Grit Cyl. Scrub Brush - 1193343 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
43 inch - 24 S.R. 65/46 Grit Cyl. Scrub Brush
1193343
43 inch - 24 S.R. 65/46 Grit Cyl. Scrub Brush 1193343
43 inch - 24 S.R. 65/46 Grit Cyl. Scrub Brush

43 inch - 24 S.R. 65/46 Grit Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 1193343
Product Name 43 inch - 24 S.R. 65/46 Grit Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Abrasive Brushes - 2215771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed 2500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743211-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details
Union Mix Scrub Brush - 60820 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Outer / OD 20 inch (508 mm)
View Details