HP 90 Printheads for the HP DesignJet 4000 produce consistently outstanding results from accurate line drawings to photo-quality color images. To provide reliable, uninterrupted operation and cost-effective performance, HP 90 Printheads are designed with Designjet 4000 Printers, ensuring uncompromised print quality, performance, reliability, and long life. You can be sure of consistent results with HP Smart Printing technology that makes automatic adjustments to optimize print quality and maximize printhead life. With HP 90 Printheads, you get the sharp black line accuracy, rich color and smooth transitions you need to deliver. HP printing supplies make it easy and cost-effective to get outstanding results. HP 90 Printheads are designed for simple installation and reliable operation HP Smart technology confirms that HP printheads have been installed correctly. Value-pack bundles offer significant savings and convenience.
Features
Optimum print quality, maximum printhead life with HP Smart Printing technology
Fast, high-quality output with sophisticated HP 90 Printhead technology
Reliable, efficient performance and economical replacement
Easy to use and install
For use with Designjet 4000 & 4500
HP 90 Printheads for the HP DesignJet 4000 produce consistently outstanding results from accurate line drawings to photo-quality color images. To provide reliable, uninterrupted operation and cost-effective performance, HP 90 Printheads are designed with Designjet 4000 Printers, ensuring uncompromised print quality, performance, reliability, and long life. You can be sure of consistent results with HP Smart Printing technology that makes automatic adjustments to optimize print quality and maximize printhead life. With HP 90 Printheads, you get the sharp black line accuracy, rich color and smooth transitions you need to deliver. HP printing supplies make it easy and cost-effective to get outstanding results. HP 90 Printheads are designed for simple installation and reliable operation HP Smart technology confirms that HP printheads have been installed correctly. Value-pack bundles offer significant savings and convenience.
Features
- Optimum print quality, maximum printhead life with HP Smart Printing technology
- Fast, high-quality output with sophisticated HP 90 Printhead technology
- Reliable, efficient performance and economical replacement
- Easy to use and install
- For use with Designjet 4000 & 4500