The HP No.82 Ink Cartridges are part of a modular ink system that delivers fast printing automatically. HP No 82 Ink Cartridges come in one 69 mL size and achieve ultimate photo-quality images in concert with the HP No. 11 printheads and HP No. 10 Black ink cartridge. "Smart chips" embedded into each of the individual printheads and ink cartridges track printhead wear and ink usage and automatically work with the printer to ensure high quality prints. HP No. 82 ink supplies are HP engineered and tested to work precisely with the HP DesignJet 500 & 800 Series printers and compatible HP printing material to deliver professional results that you expect. Printhead is sold separately. The Black ink cartridge is also used with HP 1100.
| LexJet Corporation | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | C4912A |
| Product Name | 82 Magenta Ink Cartridge |