LexJet Corporation UltraBanner FL Gloss (10 oz)- 30in x 164ft BF30WHTG

Description
UltraBanner® FL Gloss is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner® FL is a great economical banner choice for UV, solvent, latex or screen-printing.
Description
UltraBanner® FL Gloss is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner® FL is a great economical banner choice for UV, solvent, latex or screen-printing.

Suppliers

Company
Product
Description
Supplier Links
UltraBanner FL Gloss (10 oz)- 30in x 164ft - BF30WHTG - LexJet Corporation
Sarasota, FL, USA
UltraBanner FL Gloss (10 oz)- 30in x 164ft
BF30WHTG
UltraBanner FL Gloss (10 oz)- 30in x 164ft BF30WHTG
UltraBanner® FL Gloss is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner® FL is a great economical banner choice for UV, solvent, latex or screen-printing.

UltraBanner® FL Gloss is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner® FL is a great economical banner choice for UV, solvent, latex or screen-printing.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number BF30WHTG
Product Name UltraBanner FL Gloss (10 oz)- 30in x 164ft
Basis Weight 339 gsm (10 osy)
Unlock Full Specs
to access all available technical data

Similar Products

CombBind Pre-Punched 20# Paper - 2020050G - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
18
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 18 inch (457 mm)
View Details