LexJet Corporation TOUGHcoat Blockout Scrim Banner 36in x 50ft BB3650

Description
LexJet TOUGHcoat™ Blockout Scrim Banner is a 16-mil scrim-reinforced vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. The blockout layer provides 100% opacity, meaning that images and graphics remain visible even when sunlight or other light sources are streaming from behind the banner. The super smooth, bright-white surface and superior ink-saturation properties of this 16-mil material provide deep rich colors and the expanded gamut needed to produce great-looking photos or graphics with hard-to-hit spot colors. The TOUGHcoat™ formulation provides a high level of resistance to water and scratching. LexJet TOUGHcoat™ Blockout Scrim Banner is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.
Description
LexJet TOUGHcoat™ Blockout Scrim Banner is a 16-mil scrim-reinforced vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. The blockout layer provides 100% opacity, meaning that images and graphics remain visible even when sunlight or other light sources are streaming from behind the banner. The super smooth, bright-white surface and superior ink-saturation properties of this 16-mil material provide deep rich colors and the expanded gamut needed to produce great-looking photos or graphics with hard-to-hit spot colors. The TOUGHcoat™ formulation provides a high level of resistance to water and scratching. LexJet TOUGHcoat™ Blockout Scrim Banner is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
TOUGHcoat Blockout Scrim Banner 36in x 50ft - BB3650 - LexJet Corporation
Sarasota, FL, USA
TOUGHcoat Blockout Scrim Banner 36in x 50ft
BB3650
TOUGHcoat Blockout Scrim Banner 36in x 50ft BB3650
LexJet TOUGHcoat™ Blockout Scrim Banner is a 16-mil scrim-reinforced vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. The blockout layer provides 100% opacity, meaning that images and graphics remain visible even when sunlight or other light sources are streaming from behind the banner. The super smooth, bright-white surface and superior ink-saturation properties of this 16-mil material provide deep rich colors and the expanded gamut needed to produce great-looking photos or graphics with hard-to-hit spot colors. The TOUGHcoat™ formulation provides a high level of resistance to water and scratching. LexJet TOUGHcoat™ Blockout Scrim Banner is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

LexJet TOUGHcoat™ Blockout Scrim Banner is a 16-mil scrim-reinforced vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. The blockout layer provides 100% opacity, meaning that images and graphics remain visible even when sunlight or other light sources are streaming from behind the banner.

The super smooth, bright-white surface and superior ink-saturation properties of this 16-mil material provide deep rich colors and the expanded gamut needed to produce great-looking photos or graphics with hard-to-hit spot colors. The TOUGHcoat™ formulation provides a high level of resistance to water and scratching.

LexJet TOUGHcoat™ Blockout Scrim Banner is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number BB3650
Product Name TOUGHcoat Blockout Scrim Banner 36in x 50ft
Basis Weight 500 gsm (14.75 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Albrecht Durer - 11in x 17in - 10641401 - LexJet Corporation
Specs
Width 11 inch (279 mm)
Length 0.4722 yd (0.4318 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
24
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details