LexJet Corporation TOUGHcoat AquaVinyl PSA- 60in x 60ft AVIN60

Description
LexJet TOUGHcoat™ AquaVinyl™ PSA is a 5-mil adhesive-backed vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. The TOUGHcoat™ layer provides such exceptional resistance to water and scratching that graphics printed on this material will last up to 8 months outdoors without lamination. Prints will last up to two years outdoors when laminated with LexJet GraphicsGuard. The super smooth, bright-white surface and superior ink-saturation properties of this material provide deep rich colors and the expanded gamut needed to produce great-looking photos or graphics with hard-to-hit spot colors. The strong, permanent solvent-based adhesive sticks to most popular sign substrates and removes cleanly for up to 90 days. LexJet TOUGHTcoat™ AquaVinyl™ PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.
Description
LexJet TOUGHcoat™ AquaVinyl™ PSA is a 5-mil adhesive-backed vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. The TOUGHcoat™ layer provides such exceptional resistance to water and scratching that graphics printed on this material will last up to 8 months outdoors without lamination. Prints will last up to two years outdoors when laminated with LexJet GraphicsGuard. The super smooth, bright-white surface and superior ink-saturation properties of this material provide deep rich colors and the expanded gamut needed to produce great-looking photos or graphics with hard-to-hit spot colors. The strong, permanent solvent-based adhesive sticks to most popular sign substrates and removes cleanly for up to 90 days. LexJet TOUGHTcoat™ AquaVinyl™ PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
TOUGHcoat AquaVinyl PSA- 60in x 60ft - AVIN60 - LexJet Corporation
Sarasota, FL, USA
TOUGHcoat AquaVinyl PSA- 60in x 60ft
AVIN60
TOUGHcoat AquaVinyl PSA- 60in x 60ft AVIN60
LexJet TOUGHcoat™ AquaVinyl™ PSA is a 5-mil adhesive-backed vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. The TOUGHcoat™ layer provides such exceptional resistance to water and scratching that graphics printed on this material will last up to 8 months outdoors without lamination. Prints will last up to two years outdoors when laminated with LexJet GraphicsGuard. The super smooth, bright-white surface and superior ink-saturation properties of this material provide deep rich colors and the expanded gamut needed to produce great-looking photos or graphics with hard-to-hit spot colors. The strong, permanent solvent-based adhesive sticks to most popular sign substrates and removes cleanly for up to 90 days. LexJet TOUGHTcoat™ AquaVinyl™ PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

LexJet TOUGHcoat™ AquaVinyl™ PSA is a 5-mil adhesive-backed vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface.

The TOUGHcoat™ layer provides such exceptional resistance to water and scratching that graphics printed on this material will last up to 8 months outdoors without lamination. Prints will last up to two years outdoors when laminated with LexJet GraphicsGuard.

The super smooth, bright-white surface and superior ink-saturation properties of this material provide deep rich colors and the expanded gamut needed to produce great-looking photos or graphics with hard-to-hit spot colors.

The strong, permanent solvent-based adhesive sticks to most popular sign substrates and removes cleanly for up to 90 days.

LexJet TOUGHTcoat™ AquaVinyl™ PSA is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number AVIN60
Product Name TOUGHcoat AquaVinyl PSA- 60in x 60ft
Basis Weight 320 gsm (9.44 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Light- 50in x 100ft - 3P-10350 - LexJet Corporation
Specs
Width 50 inch (1270 mm)
Length 33.33 yd (30.48 m)
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details