LexJet Corporation TOUGHcoat 3R DuPont Tyvek 36in x 50ft AQTVK3650

Description
With LexJet TOUGHcoat™ 3R DuPont™ Tyvek®, you can use an aqueous inkjet printer to produce durable, high-impact banners that incorporate all 3 Rs of sustainability: Reduce, Reuse and Recycle. This thin (11 mil), lightweight (145g), tough substrate uses substantially fewer resources to manufacture and ship. But because the durability of this material is comparable to scrim banner material, graphics printed on LexJet TOUGHcoat 3R DuPont Tyvek can be reused at multiple events and trade shows. LexJet TOUGHcoat™ 3R DuPont™ Tyvek is a high-density polyethylene (HDPE), meaning that it is 100% recyclable and accepted at most local recycling facilities. LexJet 3R DuPont Tyvek uses 70% less material to do the same job as traditional banner materials, reducing the environmental impact of manufacturing, shipping, and disposal. This product is compatible with all printers that use aqueous inks, whether they use dye or pigment inks or thermal or piezo printheads.
Description
With LexJet TOUGHcoat™ 3R DuPont™ Tyvek®, you can use an aqueous inkjet printer to produce durable, high-impact banners that incorporate all 3 Rs of sustainability: Reduce, Reuse and Recycle. This thin (11 mil), lightweight (145g), tough substrate uses substantially fewer resources to manufacture and ship. But because the durability of this material is comparable to scrim banner material, graphics printed on LexJet TOUGHcoat 3R DuPont Tyvek can be reused at multiple events and trade shows. LexJet TOUGHcoat™ 3R DuPont™ Tyvek is a high-density polyethylene (HDPE), meaning that it is 100% recyclable and accepted at most local recycling facilities. LexJet 3R DuPont Tyvek uses 70% less material to do the same job as traditional banner materials, reducing the environmental impact of manufacturing, shipping, and disposal. This product is compatible with all printers that use aqueous inks, whether they use dye or pigment inks or thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
TOUGHcoat 3R DuPont Tyvek 36in x 50ft - AQTVK3650 - LexJet Corporation
Sarasota, FL, USA
TOUGHcoat 3R DuPont Tyvek 36in x 50ft
AQTVK3650
TOUGHcoat 3R DuPont Tyvek 36in x 50ft AQTVK3650
With LexJet TOUGHcoat™ 3R DuPont™ Tyvek®, you can use an aqueous inkjet printer to produce durable, high-impact banners that incorporate all 3 Rs of sustainability: Reduce, Reuse and Recycle. This thin (11 mil), lightweight (145g), tough substrate uses substantially fewer resources to manufacture and ship. But because the durability of this material is comparable to scrim banner material, graphics printed on LexJet TOUGHcoat 3R DuPont Tyvek can be reused at multiple events and trade shows. LexJet TOUGHcoat™ 3R DuPont™ Tyvek is a high-density polyethylene (HDPE), meaning that it is 100% recyclable and accepted at most local recycling facilities. LexJet 3R DuPont Tyvek uses 70% less material to do the same job as traditional banner materials, reducing the environmental impact of manufacturing, shipping, and disposal. This product is compatible with all printers that use aqueous inks, whether they use dye or pigment inks or thermal or piezo printheads.

With LexJet TOUGHcoat™ 3R DuPont™ Tyvek®, you can use an aqueous inkjet printer to produce durable, high-impact banners that incorporate all 3 Rs of sustainability: Reduce, Reuse and Recycle. This thin (11 mil), lightweight (145g), tough substrate uses substantially fewer resources to manufacture and ship. But because the durability of this material is comparable to scrim banner material, graphics printed on LexJet TOUGHcoat 3R DuPont Tyvek can be reused at multiple events and trade shows.

LexJet TOUGHcoat™ 3R DuPont™ Tyvek is a high-density polyethylene (HDPE), meaning that it is 100% recyclable and accepted at most local recycling facilities. LexJet 3R DuPont Tyvek uses 70% less material to do the same job as traditional banner materials, reducing the environmental impact of manufacturing, shipping, and disposal.

This product is compatible with all printers that use aqueous inks, whether they use dye or pigment inks or thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number AQTVK3650
Product Name TOUGHcoat 3R DuPont Tyvek 36in x 50ft
Thickness 11 mil (279 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Artists' Semi-Gloss Canvas (20 Mil)- 50in x 35ft - 084-00147A - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 50 inch (1270 mm)
Length 11.67 yd (10.67 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details