LexJet Corporation Artex Canvas- 54in x 164ft AC13750

Description
Artex® Canvas is a 9 oz. canvas textile with a PVC coating used to print high-end indoor signs and banners. This coating allows for easy printability and gives the material more durability while still having a textile look. This unique product has dual print surfaces with one side having a gloss finish and the other a matte finish. As an added benefit, Artex Canvas can be used with most clear, strippable wall paper pastes to provide high quality wall graphics. It can be easily finished/welded and is available in widths ranging from 54” – 196”.
Description
Artex® Canvas is a 9 oz. canvas textile with a PVC coating used to print high-end indoor signs and banners. This coating allows for easy printability and gives the material more durability while still having a textile look. This unique product has dual print surfaces with one side having a gloss finish and the other a matte finish. As an added benefit, Artex Canvas can be used with most clear, strippable wall paper pastes to provide high quality wall graphics. It can be easily finished/welded and is available in widths ranging from 54” – 196”.

Suppliers

Company
Product
Description
Supplier Links
Artex Canvas- 54in x 164ft - AC13750 - LexJet Corporation
Sarasota, FL, USA
Artex Canvas- 54in x 164ft
AC13750
Artex Canvas- 54in x 164ft AC13750
Artex® Canvas is a 9 oz. canvas textile with a PVC coating used to print high-end indoor signs and banners. This coating allows for easy printability and gives the material more durability while still having a textile look. This unique product has dual print surfaces with one side having a gloss finish and the other a matte finish. As an added benefit, Artex Canvas can be used with most clear, strippable wall paper pastes to provide high quality wall graphics. It can be easily finished/welded and is available in widths ranging from 54” – 196”.

Artex® Canvas is a 9 oz. canvas textile with a PVC coating used to print high-end indoor signs and banners. This coating allows for easy printability and gives the material more durability while still having a textile look. This unique product has dual print surfaces with one side having a gloss finish and the other a matte finish. As an added benefit, Artex Canvas can be used with most clear, strippable wall paper pastes to provide high quality wall graphics. It can be easily finished/welded and is available in widths ranging from 54” – 196”.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number AC13750
Product Name Artex Canvas- 54in x 164ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

UltraBanner FL Matte (10 oz) 63in x 164ft - BF63WHTM - LexJet Corporation
Specs
Basis Weight 339 gsm (10 osy)
Width 63 inch (1600 mm)
Length 54.67 yd (49.99 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Newsprint
View Details