LexJet Corporation Matte Canvas (19 Mil)- 50in x 40ft 8979593

Description
A banner material with a textured matte surface that is ideal for artistic posters and backdrops. Optimized for indoor/outdoor pigment based applications.
Description
A banner material with a textured matte surface that is ideal for artistic posters and backdrops. Optimized for indoor/outdoor pigment based applications.

Suppliers

Company
Product
Description
Supplier Links
Matte Canvas (19 Mil)- 50in x 40ft - 8979593 - LexJet Corporation
Sarasota, FL, USA
Matte Canvas (19 Mil)- 50in x 40ft
8979593
Matte Canvas (19 Mil)- 50in x 40ft 8979593
A banner material with a textured matte surface that is ideal for artistic posters and backdrops. Optimized for indoor/outdoor pigment based applications.

A banner material with a textured matte surface that is ideal for artistic posters and backdrops. Optimized for indoor/outdoor pigment based applications.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 8979593
Product Name Matte Canvas (19 Mil)- 50in x 40ft
Width 50 inch (1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Charmin® Basic Big Roll Bathroom Tissue (4 x 4.27) - PGC 23464 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Pressboard - Type 994 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
TruColor Flag FR- 60in x 100ft - 3P-42060 - LexJet Corporation
Specs
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details