LexJet Corporation PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 16in x 100ft 8977779

Description
Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers. KODAK PROFESSIONAL Inkjet Photo Paper dries instantly. Basis weight: 255 g/m2 Thickness: 9 mil ISO Brightness: 94 Opacity: 96% CIE Whiteness: 115 60° gloss Core size: 3" (rolls only)
Description
Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers. KODAK PROFESSIONAL Inkjet Photo Paper dries instantly. Basis weight: 255 g/m2 Thickness: 9 mil ISO Brightness: 94 Opacity: 96% CIE Whiteness: 115 60° gloss Core size: 3" (rolls only)

Suppliers

Company
Product
Description
Supplier Links
PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 16in x 100ft - 8977779 - LexJet Corporation
Sarasota, FL, USA
PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 16in x 100ft
8977779
PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 16in x 100ft 8977779
Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers. KODAK PROFESSIONAL Inkjet Photo Paper dries instantly. Basis weight: 255 g/m2 Thickness: 9 mil ISO Brightness: 94 Opacity: 96% CIE Whiteness: 115 60° gloss Core size: 3" (rolls only)

Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers.

KODAK PROFESSIONAL Inkjet Photo Paper dries instantly.

  • Basis weight: 255 g/m2
  • Thickness: 9 mil
  • ISO Brightness: 94
  • Opacity: 96%
  • CIE Whiteness: 115
  • 60° gloss
  • Core size: 3" (rolls only)
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 8977779
Product Name PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 16in x 100ft
Width 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TruColor Flag- 42in x100ft - 3P-42242 - LexJet Corporation
Specs
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Paper Products - TTHT1 - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details