LexJet Corporation PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 10in x 100ft 8276503

Description
Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers. KODAK PROFESSIONAL Inkjet Photo Paper dries instantly. Basis weight: 255 g/m2 Thickness: 9 mil ISO Brightness: 94 Opacity: 96% CIE Whiteness: 115 60° gloss Core size: 3" (rolls only)
Description
Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers. KODAK PROFESSIONAL Inkjet Photo Paper dries instantly. Basis weight: 255 g/m2 Thickness: 9 mil ISO Brightness: 94 Opacity: 96% CIE Whiteness: 115 60° gloss Core size: 3" (rolls only)

Suppliers

Company
Product
Description
Supplier Links
PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 10in x 100ft - 8276503 - LexJet Corporation
Sarasota, FL, USA
PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 10in x 100ft
8276503
PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 10in x 100ft 8276503
Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers. KODAK PROFESSIONAL Inkjet Photo Paper dries instantly. Basis weight: 255 g/m2 Thickness: 9 mil ISO Brightness: 94 Opacity: 96% CIE Whiteness: 115 60° gloss Core size: 3" (rolls only)

Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers.

KODAK PROFESSIONAL Inkjet Photo Paper dries instantly.

  • Basis weight: 255 g/m2
  • Thickness: 9 mil
  • ISO Brightness: 94
  • Opacity: 96%
  • CIE Whiteness: 115
  • 60° gloss
  • Core size: 3" (rolls only)
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 8276503
Product Name PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 10in x 100ft
Width 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag 188 g - 8.5in x 11in - 10641430 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
72
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details