Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PAPER AND PAPERBOARD MATERIALS
LEXJET CORPORATION
644553-201 -- WHITE VELVET 268 G- 13IN X 19IN
LexJet Corporation
White Velvet 268 g- 13in x 19in
644553-201
Description
Bright White Textured Natural Line Paper.
LexJet Corporation
Done
Description
Bright White Textured Natural Line Paper.
Suppliers
Company
Product
Description
Supplier Links
LexJet Corporation
Sarasota, FL, USA
White Velvet 268 g- 13in x 19in
644553-201
White Velvet 268 g- 13in x 19in
644553-201
Bright White Textured Natural Line Paper.
Bright White Textured Natural Line Paper.
Supplier's Site
Technical Specifications
LexJet Corporation
Product Category
Paper and Paperboard Materials
Product Number
644553-201
Product Name
White Velvet 268 g- 13in x 19in
Width
13 inch (330 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Lydall Performance Materials - Life Sciences
Microglass Filtration Media - LyPore®
9860
Specs
Paper and Paperboard
Filtration / Separation Media
Markets
Chemical
Basis Weight
125 gsm (3.69 osy)
View Details
Kimberly-Clark Professional
Facial Tissue
Specs
Paper and Paperboard
Tissue / Sanitary
View Details
Johnson Bag Co., Inc.
Newsprint Paper
NPD1830
Specs
Paper and Paperboard
Newsprint
View Details
Unisource Worldwide, Inc.
Utopia Appleton Coated
View Details