LexJet Corporation Matte Film- 36in x 120ft 51642B

Description
HP Matte Film is ideal for high-quality, large-format color transparencies. It has excellent durability and dimensional stability for high-volume reproduction and is smear-resistant and tamper-evident. This film is compatible with HP Designjet 300 series, 400 series, 500 series, 600 series, 700 series, 800 series and 1000 series printers. FEATURES: Professional-quality film Perfect for original color and high-volume reproducible drawings Maximum black density for excellent solid areas Surface accepts pencil for notations
Description
HP Matte Film is ideal for high-quality, large-format color transparencies. It has excellent durability and dimensional stability for high-volume reproduction and is smear-resistant and tamper-evident. This film is compatible with HP Designjet 300 series, 400 series, 500 series, 600 series, 700 series, 800 series and 1000 series printers. FEATURES: Professional-quality film Perfect for original color and high-volume reproducible drawings Maximum black density for excellent solid areas Surface accepts pencil for notations

Suppliers

Company
Product
Description
Supplier Links
Matte Film- 36in x 120ft - 51642B - LexJet Corporation
Sarasota, FL, USA
Matte Film- 36in x 120ft
51642B
Matte Film- 36in x 120ft 51642B
HP Matte Film is ideal for high-quality, large-format color transparencies. It has excellent durability and dimensional stability for high-volume reproduction and is smear-resistant and tamper-evident. This film is compatible with HP Designjet 300 series, 400 series, 500 series, 600 series, 700 series, 800 series and 1000 series printers. FEATURES: Professional-quality film Perfect for original color and high-volume reproducible drawings Maximum black density for excellent solid areas Surface accepts pencil for notations

HP Matte Film is ideal for high-quality, large-format color transparencies. It has excellent durability and dimensional stability for high-volume reproduction and is smear-resistant and tamper-evident. This film is compatible with HP Designjet 300 series, 400 series, 500 series, 600 series, 700 series, 800 series and 1000 series printers.

    FEATURES:
  • Professional-quality film
  • Perfect for original color and high-volume reproducible drawings
  • Maximum black density for excellent solid areas
  • Surface accepts pencil for notations
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 51642B
Product Name Matte Film- 36in x 120ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® Medium Density Paper 300 Series - 356 - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Photo Rag 308 g - 8.5in x 11in - 10641434 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details