LexJet Corporation 650 Special Ink Jet Paper / 24#- 36in x 150ft 51631E

Description
HP Special Ink Jet Paper is ideal for design professionals who need vivid, smudge-resistant, large format color prints. HP Special Ink Jet Paper is water- and smudge-resistant. HP Special Ink Jet Paper's special coating allows ink to dry immediately and makes colors more vivid with improved bright white for sharper images. Features Water and smudge-resistant with special coating for fast drying Perfect for presentation-quality images Improved bright white and sharp, vivid colors for presentation-quality images
Description
HP Special Ink Jet Paper is ideal for design professionals who need vivid, smudge-resistant, large format color prints. HP Special Ink Jet Paper is water- and smudge-resistant. HP Special Ink Jet Paper's special coating allows ink to dry immediately and makes colors more vivid with improved bright white for sharper images. Features Water and smudge-resistant with special coating for fast drying Perfect for presentation-quality images Improved bright white and sharp, vivid colors for presentation-quality images

Suppliers

Company
Product
Description
Supplier Links
650 Special Ink Jet Paper / 24#- 36in x 150ft - 51631E - LexJet Corporation
Sarasota, FL, USA
650 Special Ink Jet Paper / 24#- 36in x 150ft
51631E
650 Special Ink Jet Paper / 24#- 36in x 150ft 51631E
HP Special Ink Jet Paper is ideal for design professionals who need vivid, smudge-resistant, large format color prints. HP Special Ink Jet Paper is water- and smudge-resistant. HP Special Ink Jet Paper's special coating allows ink to dry immediately and makes colors more vivid with improved bright white for sharper images. Features Water and smudge-resistant with special coating for fast drying Perfect for presentation-quality images Improved bright white and sharp, vivid colors for presentation-quality images

HP Special Ink Jet Paper is ideal for design professionals who need vivid, smudge-resistant, large format color prints. HP Special Ink Jet Paper is water- and smudge-resistant. HP Special Ink Jet Paper's special coating allows ink to dry immediately and makes colors more vivid with improved bright white for sharper images.

Features
  • Water and smudge-resistant with special coating for fast drying
  • Perfect for presentation-quality images
  • Improved bright white and sharp, vivid colors for presentation-quality images
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 51631E
Product Name 650 Special Ink Jet Paper / 24#- 36in x 150ft
Basis Weight 90 gsm (2.65 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Bamboo 290 g - 11in x 17in - 10641405 - LexJet Corporation
Specs
Width 11 inch (279 mm)
Length 0.4722 yd (0.4318 m)
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
36
Specs
Paper and Paperboard Newsprint
View Details
Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details