LexJet Corporation TruColor Heavy Banner- 42in x 100ft 3P-43342

Description
TruColor Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays. It’s compatible with solvent and UV curable inks.
Description
TruColor Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays. It’s compatible with solvent and UV curable inks.

Suppliers

Company
Product
Description
Supplier Links
TruColor Heavy Banner- 42in x 100ft - 3P-43342 - LexJet Corporation
Sarasota, FL, USA
TruColor Heavy Banner- 42in x 100ft
3P-43342
TruColor Heavy Banner- 42in x 100ft 3P-43342
TruColor Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays. It’s compatible with solvent and UV curable inks.

TruColor Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays. It’s compatible with solvent and UV curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-43342
Product Name TruColor Heavy Banner- 42in x 100ft
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Concept 235 MotoMark- 54in x 150ft - 235-54 - LexJet Corporation
Specs
Width 54 inch (1372 mm)
Length 50 yd (45.72 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Cocoa - Crinkle Paper - CP10O - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details