LexJet Corporation TruColor Flag- 42in x100ft 3P-42242

Description
TruColor Flag is 100% knitted and rip-proof polyester with a matte surface. If printed with solvent inks you will get a nearly 100% print through. This material is ideal for any outdoor applications with solvent ink.  Indoor use only when printed with UV-curable inks.  Note: The 98" width does not have a paper backing.  IQ-IJ422 has a paper backing. 
Description
TruColor Flag is 100% knitted and rip-proof polyester with a matte surface. If printed with solvent inks you will get a nearly 100% print through. This material is ideal for any outdoor applications with solvent ink.  Indoor use only when printed with UV-curable inks.  Note: The 98" width does not have a paper backing.  IQ-IJ422 has a paper backing. 

Suppliers

Company
Product
Description
Supplier Links
TruColor Flag- 42in x100ft - 3P-42242 - LexJet Corporation
Sarasota, FL, USA
TruColor Flag- 42in x100ft
3P-42242
TruColor Flag- 42in x100ft 3P-42242
TruColor Flag is 100% knitted and rip-proof polyester with a matte surface. If printed with solvent inks you will get a nearly 100% print through. This material is ideal for any outdoor applications with solvent ink.  Indoor use only when printed with UV-curable inks.  Note: The 98" width does not have a paper backing.  IQ-IJ422 has a paper backing. 

TruColor Flag is 100% knitted and rip-proof polyester with a matte surface. If printed with solvent inks you will get a nearly 100% print through. This material is ideal for any outdoor applications with solvent ink.  Indoor use only when printed with UV-curable inks. 

Note: The 98" width does not have a paper backing.  IQ-IJ422 has a paper backing. 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-42242
Product Name TruColor Flag- 42in x100ft
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 992 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Electrical
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
NOMEX® Medium Density Paper 300 Series - 356 - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
8 Mil Absolute Backlit- 36in x 100ft - ABL36 - LexJet Corporation
Specs
Thickness 8 mil (203 µm)
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details