LexJet Corporation Universal Light- 60in x 100ft 3P-10360

Description
This banner fabric is made of 100% polyester and is compatible with aqueous, solvent, eco-solvent and UV curable inks! No paper backing is needed. This fabric gives you perfect, sharp print results with brilliant colors! For brilliant colors, ink settings must be optimized according to ink, printer and software instructions. Suitable for most large format thermal or piezo printers. Universal Light can be used for indoor/outdoor textile wall hangings, draperies, display booths, window displays, signs, shop/show decorations.  
Description
This banner fabric is made of 100% polyester and is compatible with aqueous, solvent, eco-solvent and UV curable inks! No paper backing is needed. This fabric gives you perfect, sharp print results with brilliant colors! For brilliant colors, ink settings must be optimized according to ink, printer and software instructions. Suitable for most large format thermal or piezo printers. Universal Light can be used for indoor/outdoor textile wall hangings, draperies, display booths, window displays, signs, shop/show decorations.  

Suppliers

Company
Product
Description
Supplier Links
Universal Light- 60in x 100ft - 3P-10360 - LexJet Corporation
Sarasota, FL, USA
Universal Light- 60in x 100ft
3P-10360
Universal Light- 60in x 100ft 3P-10360
This banner fabric is made of 100% polyester and is compatible with aqueous, solvent, eco-solvent and UV curable inks! No paper backing is needed. This fabric gives you perfect, sharp print results with brilliant colors! For brilliant colors, ink settings must be optimized according to ink, printer and software instructions. Suitable for most large format thermal or piezo printers. Universal Light can be used for indoor/outdoor textile wall hangings, draperies, display booths, window displays, signs, shop/show decorations.  

This banner fabric is made of 100% polyester and is compatible with aqueous, solvent, eco-solvent and UV curable inks! No paper backing is needed. This fabric gives you perfect, sharp print results with brilliant colors! For brilliant colors, ink settings must be optimized according to ink, printer and software instructions.

Suitable for most large format thermal or piezo printers. Universal Light can be used for indoor/outdoor textile wall hangings, draperies, display booths, window displays, signs, shop/show decorations.  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-10360
Product Name Universal Light- 60in x 100ft
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 994 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
NOMEX® Medium Density Paper 400 Series - 464 LAM - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Back Print Backlit Film- 36in x 66ft - 0850V078 - LexJet Corporation
Specs
Thickness 5 mil (127 µm)
Width 36 inch (914 mm)
Length 22 yd (20.12 m)
View Details