LexJet Corporation SurePrint Outdoor Scrim Vinyl- 36in x 40ft 3248103

Description
GBC SurePrint Outdoor Scrim Vinyl has a water-resistant surface and provides maximum tear-resistance. Because Sureprint places the scrim in the rear of the product, the printing surface is almost as smooth as paper, reducing head-strikes and producing very high resolution graphics on a banner.
Description
GBC SurePrint Outdoor Scrim Vinyl has a water-resistant surface and provides maximum tear-resistance. Because Sureprint places the scrim in the rear of the product, the printing surface is almost as smooth as paper, reducing head-strikes and producing very high resolution graphics on a banner.

Suppliers

Company
Product
Description
Supplier Links
SurePrint Outdoor Scrim Vinyl- 36in x 40ft - 3248103 - LexJet Corporation
Sarasota, FL, USA
SurePrint Outdoor Scrim Vinyl- 36in x 40ft
3248103
SurePrint Outdoor Scrim Vinyl- 36in x 40ft 3248103
GBC SurePrint Outdoor Scrim Vinyl has a water-resistant surface and provides maximum tear-resistance. Because Sureprint places the scrim in the rear of the product, the printing surface is almost as smooth as paper, reducing head-strikes and producing very high resolution graphics on a banner.

GBC SurePrint Outdoor Scrim Vinyl has a water-resistant surface and provides maximum tear-resistance. Because Sureprint places the scrim in the rear of the product, the printing surface is almost as smooth as paper, reducing head-strikes and producing very high resolution graphics on a banner.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3248103
Product Name SurePrint Outdoor Scrim Vinyl- 36in x 40ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Glossy Photographic Paper (190gsm)- 36in x 100ft - 0848V613 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
10 lb. Kraft - Crinkle Paper - CP10A - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details