LexJet Corporation SurePrint Photobase Ultra Dry Satin- 42in x 100ft 3248081

Description
GBC SurePrint Photobase Ultra Dry Satin is specially designed to maximize print quality and to facilitate thermal lamination when a satin image is required. Two separate inkjet layers control dot gain and improve adhesion. Key features include: Cross-platform and universal ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Ideal for use with Octiva Lo-Melt thermal film to create posters, indoor signage, trade show graphics, POP displays and more.
Description
GBC SurePrint Photobase Ultra Dry Satin is specially designed to maximize print quality and to facilitate thermal lamination when a satin image is required. Two separate inkjet layers control dot gain and improve adhesion. Key features include: Cross-platform and universal ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Ideal for use with Octiva Lo-Melt thermal film to create posters, indoor signage, trade show graphics, POP displays and more.

Suppliers

Company
Product
Description
Supplier Links
SurePrint Photobase Ultra Dry Satin- 42in x 100ft - 3248081 - LexJet Corporation
Sarasota, FL, USA
SurePrint Photobase Ultra Dry Satin- 42in x 100ft
3248081
SurePrint Photobase Ultra Dry Satin- 42in x 100ft 3248081
GBC SurePrint Photobase Ultra Dry Satin is specially designed to maximize print quality and to facilitate thermal lamination when a satin image is required. Two separate inkjet layers control dot gain and improve adhesion. Key features include: Cross-platform and universal ink support Fast dry times High ink load capacity Backside coating to facilitate adhesion Ideal for use with Octiva Lo-Melt thermal film to create posters, indoor signage, trade show graphics, POP displays and more.

GBC SurePrint Photobase Ultra Dry Satin is specially designed to maximize print quality and to facilitate thermal lamination when a satin image is required. Two separate inkjet layers control dot gain and improve adhesion.

Key features include:

  • Cross-platform and universal ink support
  • Fast dry times
  • High ink load capacity
  • Backside coating to facilitate adhesion

Ideal for use with Octiva Lo-Melt thermal film to create posters, indoor signage, trade show graphics, POP displays and more.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3248081
Product Name SurePrint Photobase Ultra Dry Satin- 42in x 100ft
Thickness 8 mil (203 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Matte Cotton Smooth 300gsm by Hahnemuhle- 8.5in x 11in - 13633000 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Kraft - Crinkle Paper - CP10A - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details