LexJet Corporation Universal Backlit Film (8 Mil)- 24in x 100ft 223712-00

Description
This heavy weight front print backlit provides excellent pigment and dye image quality, high-speed drying and universal compatibility at a competitive price. With a heavy-weight durable polyester Duratrans©-like support, this film offers excellent print handling and finishing characteristics, exceptional color saturation with a quick dry time.
Description
This heavy weight front print backlit provides excellent pigment and dye image quality, high-speed drying and universal compatibility at a competitive price. With a heavy-weight durable polyester Duratrans©-like support, this film offers excellent print handling and finishing characteristics, exceptional color saturation with a quick dry time.

Suppliers

Company
Product
Description
Supplier Links
Universal Backlit Film (8 Mil)- 24in x 100ft - 223712-00 - LexJet Corporation
Sarasota, FL, USA
Universal Backlit Film (8 Mil)- 24in x 100ft
223712-00
Universal Backlit Film (8 Mil)- 24in x 100ft 223712-00
This heavy weight front print backlit provides excellent pigment and dye image quality, high-speed drying and universal compatibility at a competitive price. With a heavy-weight durable polyester Duratrans©-like support, this film offers excellent print handling and finishing characteristics, exceptional color saturation with a quick dry time.

This heavy weight front print backlit provides excellent pigment and dye image quality, high-speed drying and universal compatibility at a competitive price. With a heavy-weight durable polyester Duratrans©-like support, this film offers excellent print handling and finishing characteristics, exceptional color saturation with a quick dry time.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 223712-00
Product Name Universal Backlit Film (8 Mil)- 24in x 100ft
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Museum Etching 350 g - 13in x 19in - 10641423 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
Unisource Worldwide, Inc.
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details