LexJet Corporation Reverse Print Backlit Film (6 Mil)- 36in x 100ft 1893064

Description
Translucent, 6-mil polyester view-through base for excellent durability and quick drying. Reverse print provides built-in image protection. Broad printer compatibility with piezo and thermal dye (reverse print) and pigmented inks (front print).  
Description
Translucent, 6-mil polyester view-through base for excellent durability and quick drying. Reverse print provides built-in image protection. Broad printer compatibility with piezo and thermal dye (reverse print) and pigmented inks (front print).  

Suppliers

Company
Product
Description
Supplier Links
Reverse Print Backlit Film (6 Mil)- 36in x 100ft - 1893064 - LexJet Corporation
Sarasota, FL, USA
Reverse Print Backlit Film (6 Mil)- 36in x 100ft
1893064
Reverse Print Backlit Film (6 Mil)- 36in x 100ft 1893064
Translucent, 6-mil polyester view-through base for excellent durability and quick drying. Reverse print provides built-in image protection. Broad printer compatibility with piezo and thermal dye (reverse print) and pigmented inks (front print).  

Translucent, 6-mil polyester view-through base for excellent durability and quick drying. Reverse print provides built-in image protection.

Broad printer compatibility with piezo and thermal dye (reverse print) and pigmented inks (front print).  

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 1893064
Product Name Reverse Print Backlit Film (6 Mil)- 36in x 100ft
Thickness 6 mil (152 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Bath Tissue (4x3) - BWK 6145 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details
Albrecht Durer - 13in x 19in - 10641402 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details