LexJet Corporation Matte Canvas (19 Mil)- 42in x 40ft 1818715

Description
A banner material with a textured matte surface that is ideal for artistic posters and backdrops. Optimized for indoor/outdoor pigment based applications.
Description
A banner material with a textured matte surface that is ideal for artistic posters and backdrops. Optimized for indoor/outdoor pigment based applications.

Suppliers

Company
Product
Description
Supplier Links
Matte Canvas (19 Mil)- 42in x 40ft - 1818715 - LexJet Corporation
Sarasota, FL, USA
Matte Canvas (19 Mil)- 42in x 40ft
1818715
Matte Canvas (19 Mil)- 42in x 40ft 1818715
A banner material with a textured matte surface that is ideal for artistic posters and backdrops. Optimized for indoor/outdoor pigment based applications.

A banner material with a textured matte surface that is ideal for artistic posters and backdrops. Optimized for indoor/outdoor pigment based applications.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 1818715
Product Name Matte Canvas (19 Mil)- 42in x 40ft
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sugar Cane 300 g- 17in x 39ft - 10643499DS - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 300 gsm (8.85 osy)
Thickness 20 mil (508 µm)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
18
Specs
Paper and Paperboard Newsprint
View Details