LexJet Corporation Clear Solvent Polyester- 60in x 100ft 142SGC60

Description
LexJet 6 Mil Clear Solvent Polyester is a clear gloss polyester film with an anti-static back that is designed for solvent and low-solvent inks.  It features high color brilliance and high image definition.  This film is an excellent choice for silk screen separations or other clear film applications where high-stability or heat resistance is required.
Description
LexJet 6 Mil Clear Solvent Polyester is a clear gloss polyester film with an anti-static back that is designed for solvent and low-solvent inks.  It features high color brilliance and high image definition.  This film is an excellent choice for silk screen separations or other clear film applications where high-stability or heat resistance is required.

Suppliers

Company
Product
Description
Supplier Links
Clear Solvent Polyester- 60in x 100ft - 142SGC60 - LexJet Corporation
Sarasota, FL, USA
Clear Solvent Polyester- 60in x 100ft
142SGC60
Clear Solvent Polyester- 60in x 100ft 142SGC60
LexJet 6 Mil Clear Solvent Polyester is a clear gloss polyester film with an anti-static back that is designed for solvent and low-solvent inks.  It features high color brilliance and high image definition.  This film is an excellent choice for silk screen separations or other clear film applications where high-stability or heat resistance is required.

LexJet 6 Mil Clear Solvent Polyester is a clear gloss polyester film with an anti-static back that is designed for solvent and low-solvent inks.  It features high color brilliance and high image definition.  This film is an excellent choice for silk screen separations or other clear film applications where high-stability or heat resistance is required.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 142SGC60
Product Name Clear Solvent Polyester- 60in x 100ft
Basis Weight 189 gsm (5.58 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 992 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Electrical
View Details
Albrecht Durer - 13in x 19in - 10641402 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details